Anti-Seize Technology SOF-SET™ Premium General Purpose Pipe Thread Sealant - 55 gal Drum 29055

Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.
Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

Suppliers

Company
Product
Description
Supplier Links
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 55 gal Drum - 29055 - Anti-Seize Technology
Franklin Park, IL, USA
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 55 gal Drum
29055
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 55 gal Drum 29055
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use.

Features and Benefits:

  • Dries to a soft set
  • Corrosion inhibiting
  • Non-seizing to allow disassembly
  • Non-metallic solids
  • Non-dripping
  • May be applied to newly cut hot threads

Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas)

Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems.

Please call 1-800-991-1106 for 55gal Drum price.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 29055
Product Name SOF-SET™ Premium General Purpose Pipe Thread Sealant - 55 gal Drum
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Toughened One Part Epoxy for Chip Coating Applications - Supreme 3HTND-2CCM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Sealants - 9015682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Engineering
View Details
ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant Part A 5 gal Can - EN-1556 PART A 5-GAL - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details