Anti-Seize Technology AST-SEAL™ P/H - 50 mL 22545

Description
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.
Description
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ P/H - 50 mL - 22545 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ P/H - 50 mL
22545
AST-SEAL™ P/H - 50 mL 22545
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use.

Features and Benefits:

  • Non-shredding, non-contaminating
  • Made for high-pressure fluid power systems
  • Easy to apply, non-destructive disassembly

Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC)

Applications: For use on refrigeration, hydraulic and pneumatic systems.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22545
Product Name AST-SEAL™ P/H - 50 mL
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Electronics Varnishes - 687856 - RS Components, Ltd.
Specs
Type / Form Liquid
Industry Corrosion Protection
Use Temperature 356 F (180 C)
View Details