Anti-Seize Technology Primer T (Heptane Base) Green - 8 oz 39008

Description
Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life. Viscosity: 3 Cps Flash Point: 0ºF Color: Green P/N: 39008
Description
Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life. Viscosity: 3 Cps Flash Point: 0ºF Color: Green P/N: 39008

Suppliers

Company
Product
Description
Supplier Links
Primer T (Heptane Base) Green - 8 oz - 39008 - Anti-Seize Technology
Franklin Park, IL, USA
Primer T (Heptane Base) Green - 8 oz
39008
Primer T (Heptane Base) Green - 8 oz 39008
Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life. Viscosity: 3 Cps Flash Point: 0ºF Color: Green P/N: 39008

Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life.

Viscosity: 3 Cps
Flash Point: 0ºF
Color: Green
P/N: 39008

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 39008
Product Name Primer T (Heptane Base) Green - 8 oz
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Sealants - 4236938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Sealing
View Details
One Component, Storage Stable Epoxy Resin - EP19HTLV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details