Anti-Seize Technology AST-SEAL™ P/H - 250 mL 22546

Description
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.
Description
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ P/H - 250 mL - 22546 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ P/H - 250 mL
22546
AST-SEAL™ P/H - 250 mL 22546
AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for oxygen use.

Features and Benefits:

  • Non-shredding, non-contaminating
  • Made for high-pressure fluid power systems
  • Easy to apply, non-destructive disassembly

Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC)

Applications: For use on refrigeration, hydraulic and pneumatic systems.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22546
Product Name AST-SEAL™ P/H - 250 mL
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Sealing - Dripstop 943 - 394330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Fast Curing, Thermal Cycling Resistant Epoxy Adhesive - EP51M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Electronics Varnishes - 687853 - RS Components, Ltd.
Specs
Type / Form Liquid
Industry Corrosion Protection
Use Temperature 356 F (180 C)
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details