Anti-Seize Technology AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL 22152

Description
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.
Description
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL - 22152 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL
22152
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL 22152
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use.

Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems.

Features and Benefits:

  • Superior to other anaerobic sealants
  • Prevents vibration loosening
  • Does not clog filters, valves, or gauges
  • Seals pipes including 3" and larger
  • Lubricates and prevents corrosion, seizing, and galling
  • Low-locking strength provides for disassembly
  • Easy adjustment up to 16 hours after assembly
  • Not volatile or flammable
  • DEF (Diesel Exhaust Fuel) Compatible

Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Please call 1-800-991-1106 for 14L Pail price.

Click here to see our video on how to apply this product.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22152
Product Name AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL
Cure / Technology Anaerobic; Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

One Part Dual Cure Epoxy Meets USP Class VI Specifications - UV15DC80Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Potting Compounds - 2600915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant Part A 5 gal Can - EN-1556 PART A 5-GAL - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details