Anti-Seize Technology AST-SEAL™ Std (Standard Grade) Anaerobic Pipe Thread Sealant w/ PTFE - 50 mL 22050

Description
AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use. Pressure Range: Seals to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.
Description
AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use. Pressure Range: Seals to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ Std (Standard Grade) Anaerobic Pipe Thread Sealant w/ PTFE - 50 mL - 22050 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ Std (Standard Grade) Anaerobic Pipe Thread Sealant w/ PTFE - 50 mL
22050
AST-SEAL™ Std (Standard Grade) Anaerobic Pipe Thread Sealant w/ PTFE - 50 mL 22050
AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use. Pressure Range: Seals to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use.

Pressure Range: Seals to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems.

Features and Benefits:

  • Superior to other anaerobic sealants
  • Prevents vibration loosening
  • Does not clog filters, valves, or gauges
  • Seals pipes including 3" and larger
  • Lubricates and prevents corrosion, seizing, and galling
  • Low-locking strength provides for disassembly
  • Easy adjustment up to 16 hours after assembly
  • Not volatile or flammable

Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Please call 1-800-991-1106 for 14L Pail price.

Click here to see our video on how to apply this product.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22050
Product Name AST-SEAL™ Std (Standard Grade) Anaerobic Pipe Thread Sealant w/ PTFE - 50 mL
Cure / Technology Anaerobic; Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Potting Compounds - 1927565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details