Anti-Seize Technology S'MOOTH™ Thread Sealant w/ PTFE - 4 oz Brush Top 15005

Description
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.
Description
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

Suppliers

Company
Product
Description
Supplier Links
S'MOOTH™ Thread Sealant w/ PTFE - 4 oz Brush Top - 15005 - Anti-Seize Technology
Franklin Park, IL, USA
S'MOOTH™ Thread Sealant w/ PTFE - 4 oz Brush Top
15005
S'MOOTH™ Thread Sealant w/ PTFE - 4 oz Brush Top 15005
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use.

Features and Benefits:

  • Fast drying
  • Non-toxic, non-corrosive
  • Food Grade compliant, suitable for incidental food contact
  • Long service life, good chemical resistance
  • Excellent lubrication, eases assembly, resists dripping

Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi

Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 15005
Product Name S'MOOTH™ Thread Sealant w/ PTFE - 4 oz Brush Top
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Formulations - Applications - Sealing - Dripstop 923 - 392330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details