Anti-Seize Technology SOF-SET™ Premium General Purpose Pipe Thread Sealant - 1 qt Brush Top 29026

Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.
Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

Suppliers

Company
Product
Description
Supplier Links
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 1 qt Brush Top - 29026 - Anti-Seize Technology
Franklin Park, IL, USA
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 1 qt Brush Top
29026
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 1 qt Brush Top 29026
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use.

Features and Benefits:

  • Dries to a soft set
  • Corrosion inhibiting
  • Non-seizing to allow disassembly
  • Non-metallic solids
  • Non-dripping
  • May be applied to newly cut hot threads

Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas)

Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems.

Please call 1-800-991-1106 for 55gal Drum price.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 29026
Product Name SOF-SET™ Premium General Purpose Pipe Thread Sealant - 1 qt Brush Top
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Formulations - Applications - Sealing - Dripstop 943 - 394330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details