Anti-Seize Technology AST-SEAL™ HD - 350 ml 22154

Description
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.
Description
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ HD - 350 ml - 22154 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ HD - 350 ml
22154
AST-SEAL™ HD - 350 ml 22154
AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use. Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters, valves, or gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life. Please call 1-800-991-1106 for 14L Pail price. Click here to see our video on how to apply this product.

AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C) continuous, 500°F (260°C) intermittent. UL Classified. Not for oxygen use.

Pressure Range: Seals to 1,000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems.

Features and Benefits:

  • Superior to other anaerobic sealants
  • Prevents vibration loosening
  • Does not clog filters, valves, or gauges
  • Seals pipes including 3" and larger
  • Lubricates and prevents corrosion, seizing, and galling
  • Low-locking strength provides for disassembly
  • Easy adjustment up to 16 hours after assembly
  • Not volatile or flammable

Applications: Most metal threads, particularly steel and brass, ideal for fittings, pipes, valves, gauges, and connections in hydraulic, pneumatic, lubrication, steam, and refrigerant systems. Inert to most industrial hazards and hydrocarbons (gasoline, diesel fuel, ethanol, etc.), most acids, chemicals, solvents, and gases.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Please call 1-800-991-1106 for 14L Pail price.

Click here to see our video on how to apply this product.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22154
Product Name AST-SEAL™ HD - 350 ml
Cure / Technology Anaerobic; Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

One component, paste consistency UV curable system - UV15-7TK1ANV-3 - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Metal; Plastic
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 1 qt Can - AD-10 QT - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Electronics Varnishes - 1247674 - RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Acrylic
Industry Electric guitars, electronic instruments, metal detectors, picture tubes, rfi shielding
View Details