Anti-Seize Technology AST-SEAL™ HYD - 10 mL 22541

Description
AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.
Description
AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

Suppliers

Company
Product
Description
Supplier Links
AST-SEAL™ HYD - 10 mL - 22541 - Anti-Seize Technology
Franklin Park, IL, USA
AST-SEAL™ HYD - 10 mL
22541
AST-SEAL™ HYD - 10 mL 22541
AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating Made for high-pressure fluid power systems Easy to apply, non-destructive disassembly Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC) Applications: For use on refrigeration, hydraulic and pneumatic systems. Primer T - fast acting, 7 days on part life. Primer N - up to 30 days on part life.

AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use.

Features and Benefits:

  • Non-shredding, non-contaminating
  • Made for high-pressure fluid power systems
  • Easy to apply, non-destructive disassembly

Temperature Range: -60ºF to 350ºF (-51ºC to 176ºC)

Applications: For use on refrigeration, hydraulic and pneumatic systems.

Primer T - fast acting, 7 days on part life.
Primer N - up to 30 days on part life.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 22541
Product Name AST-SEAL™ HYD - 10 mL
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Low Viscosity, Two Component Epoxy - EP30-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Electronics Varnishes - 159260 - RS Components, Ltd.
Specs
Industry Marine; Marine
Use Temperature 248 F (120 C)
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details