Anti-Seize Technology AST-PPD™ Plumbers Pipe Dope Professional Grade - 16 oz Brush Top 25118

Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)
Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Suppliers

Company
Product
Description
Supplier Links
AST-PPD™ Plumbers Pipe Dope Professional Grade - 16 oz Brush Top - 25118 - Anti-Seize Technology
Franklin Park, IL, USA
AST-PPD™ Plumbers Pipe Dope Professional Grade - 16 oz Brush Top
25118
AST-PPD™ Plumbers Pipe Dope Professional Grade - 16 oz Brush Top 25118
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use.

Features and Benefits:

  • Sets soft non-hardening
  • Contains non-toxic, inert oils and carbonate
  • No lead, no silicone
  • Brushable to -15°F (-26°C)

Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 25118
Product Name AST-PPD™ Plumbers Pipe Dope Professional Grade - 16 oz Brush Top
Cure / Technology Single Component
Substrate Compatibility Metal
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Two Part Non-Drip Epoxy Paste Cures Optically Clear - EP21NDCL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Sealants - 2641619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Bonding, exterior, sealing
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details