Anti-Seize Technology Datasheets for Anaerobic Adhesives and Anaerobic Sealants
Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more
| Product Name | Notes |
|---|---|
| AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not... | |
| AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for... | |
| AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to... | |
| AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C)... | |
| Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life. Viscosity: 3 Cps Flash Point:... |