Anti-Seize Technology AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 gal Can 25130

Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)
Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Suppliers

Company
Product
Description
Supplier Links
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 gal Can - 25130 - Anti-Seize Technology
Franklin Park, IL, USA
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 gal Can
25130
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 gal Can 25130
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use.

Features and Benefits:

  • Sets soft non-hardening
  • Contains non-toxic, inert oils and carbonate
  • No lead, no silicone
  • Brushable to -15°F (-26°C)

Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 25130
Product Name AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 gal Can
Cure / Technology Single Component
Substrate Compatibility Metal
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Formulations - Applications - Sealing - Dripstop 946 - 394660 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details