Anti-Seize Technology TUF-SET™ Blue HVAC Pipe Thread Sealant - 55 Gal Drum 56055

Description
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.
Description
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

Suppliers

Company
Product
Description
Supplier Links
TUF-SET™ Blue HVAC Pipe Thread Sealant - 55 Gal Drum - 56055 - Anti-Seize Technology
Franklin Park, IL, USA
TUF-SET™ Blue HVAC Pipe Thread Sealant - 55 Gal Drum
56055
TUF-SET™ Blue HVAC Pipe Thread Sealant - 55 Gal Drum 56055
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use.

Features and Benefits:

  • Dries quickly, stays firm but flexible
  • Corrosion inhibiting, seals a wide variety of chemicals
  • Non-seizing to allow easy disassembly
  • Non-toxic, no heavy metal fillers

Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas)

Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 56055
Product Name TUF-SET™ Blue HVAC Pipe Thread Sealant - 55 Gal Drum
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Formulations - Applications - Bonding - Grenade Igniter Case Sealant 40995 - 34099560 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details