Anti-Seize Technology Datasheets for Thread Tapes
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Thread Tapes: Learn more
| Product Name | Notes |
|---|---|
| Counter Display 12 - 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from... | |
| Counter Display 12 - 1/2" x 260" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from... | |
| Counter Display 12 - 1/2" x 260" POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes... | |
| Counter Display 6 - 3/4" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from... | |
| Fish Bowl includes 30 rolls of our 1/2" x 520" POLY-TEMP®HD Heavy Duty - High Density PTFE Tape. Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure... | |
| Poly-Temp SSG XHD with its nickel content is designed to perform as a sealant and as an anti-seize for difficult service conditions associated with stainless steel and SS alloys. ULC... | |
| POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas... | |
| POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable... | |
| Poly-Temp® XHD is our highest grade of PTFE tape, extra thick and extra density material. Meets the Government Spec CI.D. A-A 58092. UL Listed, Recognized Component and ULC Poly-Temp® Thread... | |
| Fish Bowl includes 20 rolls of our 1" x 260" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 20 rolls of our 1" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| Fish Bowl includes 20 rolls of our 1" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 20 rolls of our 1" x 520" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| Fish Bowl includes 20 rolls of our 1" x 520" POLY-TEMP®XHD Extra Heavy Duty - Extra Heavy Density PTFE Tape. Poly-Temp® XHD is our highest grade of PTFE tape, extra... | |
| Fish Bowl includes 20 rolls of our 1/2" x 520" POLY-TEMP®XHD Extra Heavy Duty - Extra Heavy Density PTFE Tape. Poly-Temp® XHD is our highest grade of PTFE tape, extra... | |
| Fish Bowl includes 20 rolls of our 3/4" x 260" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 20 rolls of our 3/4" x 260" POLY-TEMP® GAS Yellow Gas Line - Extra Heavy Density PTFE Tape. POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our... | |
| Fish Bowl includes 20 rolls of our 3/4" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| Fish Bowl includes 20 rolls of our 3/4" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 20 rolls of our 3/4" x 520" POLY-TEMP® GAS Yellow Gas Line - Extra Heavy Density PTFE Tape. POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our... | |
| Fish Bowl includes 20 rolls of our 3/4" x 520" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| Fish Bowl includes 20 rolls of our 3/4" x 520" POLY-TEMP®HD Heavy Duty - High Density PTFE Tape. Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure... | |
| Fish Bowl includes 20 rolls of our 3/4" x 520" POLY-TEMP®XHD Extra Heavy Duty - Extra Heavy Density PTFE Tape. Poly-Temp® XHD is our highest grade of PTFE tape, extra... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® PNK Pink Plumbers - Extra Heavy Density PTFE Tape. POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®GAS Yellow Gas Line - Extra Heavy Density PTFE Tape. POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®HD Heavy Duty - High Density PTFE Tape. Our most-popular thread seal tape, Poly-Temp® HD is made from 100%... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®SSG Stainless Steel Grade - Extra Heavy Density PTFE Tape. Poly-Temp® SSG - XHD is our highest grade of PTFE... | |
| Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP®XHD Extra Heavy Duty - Extra Heavy Density PTFE Tape. Poly-Temp® XHD is our highest grade of PTFE tape, extra... | |
| Fish Bowl includes 30 rolls of our 1/2" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of... | |
| Fish Bowl includes 30 rolls of our 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line - Extra Heavy Density PTFE Tape. POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our... | |
| Fish Bowl includes 30 rolls of our 1/2" x 520" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium... | |
| More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of premium Poly-Temp® tapes. Still made with virgin PTFE (Polytetrafluoroethy lene), this tape remains flexible,... | |
| Our most-popular thread seal tape, Poly-Temp® HD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most... | |
| Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most... |