Anti-Seize Technology AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Can 25125

Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)
Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Suppliers

Company
Product
Description
Supplier Links
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Can - 25125 - Anti-Seize Technology
Franklin Park, IL, USA
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Can
25125
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Can 25125
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use.

Features and Benefits:

  • Sets soft non-hardening
  • Contains non-toxic, inert oils and carbonate
  • No lead, no silicone
  • Brushable to -15°F (-26°C)

Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 25125
Product Name AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Can
Cure / Technology Single Component
Substrate Compatibility Metal
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Sealants - 283426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Industry Bonding, sealing
View Details
Epoxylite® - E 8121 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details