Anti-Seize Technology TFE™ PIPE THREAD SEALANT w/ PTFE - 16 oz Can 14016

Description
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.
Description
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.

Suppliers

Company
Product
Description
Supplier Links
TFE™ PIPE THREAD SEALANT w/ PTFE - 16 oz Can - 14016 - Anti-Seize Technology
Franklin Park, IL, USA
TFE™ PIPE THREAD SEALANT w/ PTFE - 16 oz Can
14016
TFE™ PIPE THREAD SEALANT w/ PTFE - 16 oz Can 14016
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.

TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use.

Features and Benefits:

  • Heavy-duty sealant
  • Contains no solvents
  • Seals immediately, no waiting
  • Non-staining, non-corrosive, non-hardening, non-toxic
  • Non-dripping, can be applied to newly cut hot threads
  • Prevents corrosion, seizing and galling
  • UL Classified and NSF Registered
  • UL Classified for fire protection sprinkler systems

Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas)

Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price.

Allergen Certification: Click here to see the certification letter on this product.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 14016
Product Name TFE™ PIPE THREAD SEALANT w/ PTFE - 16 oz Can
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Formulations - Applications - Sealing - Dripstop 946 - 394660 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details