Anti-Seize Technology SOF-SET™ Premium General Purpose Pipe Thread Sealant - 5 gal Pail 29050

Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.
Description
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

Suppliers

Company
Product
Description
Supplier Links
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 5 gal Pail - 29050 - Anti-Seize Technology
Franklin Park, IL, USA
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 5 gal Pail
29050
SOF-SET™ Premium General Purpose Pipe Thread Sealant - 5 gal Pail 29050
SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use. Features and Benefits: Dries to a soft set Corrosion inhibiting Non-seizing to allow disassembly Non-metallic solids Non-dripping May be applied to newly cut hot threads Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas) Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems. Please call 1-800-991-1106 for 55gal Drum price.

SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content that firms up after application to further promote a quality seal. Not for oxygen use.

Features and Benefits:

  • Dries to a soft set
  • Corrosion inhibiting
  • Non-seizing to allow disassembly
  • Non-metallic solids
  • Non-dripping
  • May be applied to newly cut hot threads

Temperature/Pressure Ranges: Withstands temperatures to 400°F (204°C) and pressures to 10000 psi (liquid), 2600 psi (gas)

Applications: Threaded connections for water, steam, LP and natural gas, refrigerants, fuel oils, hydraulic oil, diluted acids, and caustics. Use on all metal and PVC threaded pipe connections found in industrial, commercial, and residential systems.

Please call 1-800-991-1106 for 55gal Drum price.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 29050
Product Name SOF-SET™ Premium General Purpose Pipe Thread Sealant - 5 gal Pail
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Potting Compounds - 159267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Encapsulant, Potting Compound
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details