Anti-Seize Technology S'MOOTH™ Thread Sealant w/ PTFE - 16 oz Brush Top 15018

Description
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.
Description
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

Suppliers

Company
Product
Description
Supplier Links
S'MOOTH™ Thread Sealant w/ PTFE - 16 oz Brush Top - 15018 - Anti-Seize Technology
Franklin Park, IL, USA
S'MOOTH™ Thread Sealant w/ PTFE - 16 oz Brush Top
15018
S'MOOTH™ Thread Sealant w/ PTFE - 16 oz Brush Top 15018
S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits: Fast drying Non-toxic, non-corrosive Food Grade compliant, suitable for incidental food contact Long service life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use.

Features and Benefits:

  • Fast drying
  • Non-toxic, non-corrosive
  • Food Grade compliant, suitable for incidental food contact
  • Long service life, good chemical resistance
  • Excellent lubrication, eases assembly, resists dripping

Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi

Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas, sprinkler systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food service, agricultural, institutional, municipal, and utilities.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 15018
Product Name S'MOOTH™ Thread Sealant w/ PTFE - 16 oz Brush Top
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Sealants - 7401362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Glass, waterproof
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details