Banner Engineering Corp. Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering SI-GL42DM11-11

Description
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Description
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SI-GL42 Series Locking-Style Safety Interlock Switch is designed for interlocking and position monitoring applications. It features positive opening safety contacts compliant with IEC 60947-5-1, ensuring reliable operation. The switch is available with two locking mechanisms: a spring lock with energized solenoid release and an energized solenoid lock with spring release. This model includes an integrated manual release mechanism and offers various actuator options, including four stainless steel actuator types with a rotatable head for flexible positioning. The switch is constructed with a lightweight plastic body, while mechanically stressed components are made of metal, providing durability. It has an IP67 environmental rating, making it suitable for harsh industrial environments. The switch operates at 24V AC/DC and supports multiple contact configurations, including SPST-NO and SPST-NC, allowing for versatile application in safety systems.

Datasheet Summary
Powered by GS/AI

The SI-GL42 Series Locking-Style Safety Interlock Switch is designed for interlocking and position monitoring applications. It features positive opening safety contacts compliant with IEC 60947-5-1, ensuring reliable operation. The switch is available with two locking mechanisms: a spring lock with energized solenoid release and an energized solenoid lock with spring release. This model includes an integrated manual release mechanism and offers various actuator options, including four stainless steel actuator types with a rotatable head for flexible positioning. The switch is constructed with a lightweight plastic body, while mechanically stressed components are made of metal, providing durability. It has an IP67 environmental rating, making it suitable for harsh industrial environments. The switch operates at 24V AC/DC and supports multiple contact configurations, including SPST-NO and SPST-NC, allowing for versatile application in safety systems.

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering - 62AJ7608 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering
62AJ7608
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering 62AJ7608
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 62AJ7608
Product Name Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products