Banner Engineering Corp. Switch, Safety Interlock, 2Nc, 10A; Product Range Banner Engineering SI-LS83MRFE

Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:230V; Contact Current AC Max:10A; Contact Voltage DC Max:24V; Contact Current DC Max:6A RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:230V; Contact Current AC Max:10A; Contact Voltage DC Max:24V; Contact Current DC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, 2Nc, 10A; Product Range Banner Engineering - 02H7571 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, 2Nc, 10A; Product Range Banner Engineering
02H7571
Switch, Safety Interlock, 2Nc, 10A; Product Range Banner Engineering 02H7571
SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:230V; Contact Current AC Max:10A; Contact Voltage DC Max:24V; Contact Current DC Max:6A RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, 2NC, 10A; Product Range:-; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:230V; Contact Current AC Max:10A; Contact Voltage DC Max:24V; Contact Current DC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 02H7571
Product Name Switch, Safety Interlock, 2Nc, 10A; Product Range Banner Engineering
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC10BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Interlock Switches - 1882-1059506-ND - DigiKey
Specs
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Solenoid Interlock Switches - 1783144 - RS Components, Ltd.
Specs
International Approvals Ip40
Ip40
View Details