Banner Engineering Corp. Magentic Switch Banner Engineering SI-MAGB1SMCO W/30

Description
MAGENTIC SWITCH: RECTANGULAR SENSOR; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM; 30 FT CABLE OPPOSITE; USED WITH MODEL: SI-MAGB1MM ROHS COMPLIANT: YES
Description
MAGENTIC SWITCH: RECTANGULAR SENSOR; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM; 30 FT CABLE OPPOSITE; USED WITH MODEL: SI-MAGB1MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Magnetic Switch (part number 07AH3513) from Banner Engineering is a non-contact magnetic safety interlock switch designed for safeguarding applications. It features a two-piece coded magnetic field system that, when properly installed, can achieve high safety levels (Control Reliable, Cat 4, PL e or SIL CL 3) when monitored by a safety monitoring module. The switch is designed to accommodate misalignment and utilizes coded magnets to reduce the risk of intentional defeat. The components are sealed to resist water and dirt, making them suitable for various environments. There are multiple housing styles available, allowing for flat or 30 mm barrel mounting. This switch can be utilized for both safety and non-safety interlocking and position monitoring applications. The product requires a compatible sensor, coded magnet, and safety monitoring device for a complete system setup.

Datasheet Summary
Powered by GS/AI

The Magnetic Switch (part number 07AH3513) from Banner Engineering is a non-contact magnetic safety interlock switch designed for safeguarding applications. It features a two-piece coded magnetic field system that, when properly installed, can achieve high safety levels (Control Reliable, Cat 4, PL e or SIL CL 3) when monitored by a safety monitoring module. The switch is designed to accommodate misalignment and utilizes coded magnets to reduce the risk of intentional defeat. The components are sealed to resist water and dirt, making them suitable for various environments. There are multiple housing styles available, allowing for flat or 30 mm barrel mounting. This switch can be utilized for both safety and non-safety interlocking and position monitoring applications. The product requires a compatible sensor, coded magnet, and safety monitoring device for a complete system setup.

Suppliers

Company
Product
Description
Supplier Links
Magentic Switch Banner Engineering - 07AH3513 - Newark, An Avnet Company
Chicago, IL, United States
Magentic Switch Banner Engineering
07AH3513
Magentic Switch Banner Engineering 07AH3513
MAGENTIC SWITCH: RECTANGULAR SENSOR; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM; 30 FT CABLE OPPOSITE; USED WITH MODEL: SI-MAGB1MM ROHS COMPLIANT: YES

MAGENTIC SWITCH: RECTANGULAR SENSOR; REPEAT SWITCHING ACCURACY: +/- 0.1 MM; DIMENSIONS: 88 X 25 MM; 30 FT CABLE OPPOSITE; USED WITH MODEL: SI-MAGB1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 07AH3513
Product Name Magentic Switch Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254385 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6051596-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details