Banner Engineering Corp.Safety Interlock SwitchCompact Metal Style
Description
Overview
Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat.
Compact metal style switches are designed for limited space requirements in rugged environments
SI-LM40MKH models are available with rigid and flexible in-line actuators.
SI-LM40MKV models have a trumpet-style actuator.
Rotating head requires little or no tools to adjust to four positions.
Design meets positive opening requirements for safety interlocks.
Banner Engineering Corp.
Done
Description
Overview
Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat.
Compact metal style switches are designed for limited space requirements in rugged environments
SI-LM40MKH models are available with rigid and flexible in-line actuators.
SI-LM40MKV models have a trumpet-style actuator.
Rotating head requires little or no tools to adjust to four positions.
Design meets positive opening requirements for safety interlocks.
Datasheet
Datasheet Summary Powered by GS/AI
The SI-LM40KH Safety Interlock Switch from Banner Engineering Corp. features a compact metal housing designed for rugged environments and limited space applications. It utilizes mechanically coded actuators that incorporate two independent operating elements to reduce the risk of tampering or defeat. The switch is available with either rigid or flexible in-line actuators, and the actuator head can be easily rotated to four different positions without the need for tools. This product meets positive opening requirements for safety interlocks, ensuring reliable operation in safety-critical applications. It has a mechanical life rated for 1 million operations and operates effectively in temperatures ranging from -30 °C to +80 °C (-22 °F to +176 °F). The switch is rated IP65 for environmental protection, making it suitable for various industrial settings.
Datasheet Summary Powered by GS/AI
The SI-LM40KH Safety Interlock Switch from Banner Engineering Corp. features a compact metal housing designed for rugged environments and limited space applications. It utilizes mechanically coded actuators that incorporate two independent operating elements to reduce the risk of tampering or defeat. The switch is available with either rigid or flexible in-line actuators, and the actuator head can be easily rotated to four different positions without the need for tools. This product meets positive opening requirements for safety interlocks, ensuring reliable operation in safety-critical applications. It has a mechanical life rated for 1 million operations and operates effectively in temperatures ranging from -30 °C to +80 °C (-22 °F to +176 °F). The switch is rated IP65 for environmental protection, making it suitable for various industrial settings.
Overview
Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat.
Compact metal style switches are designed for limited space requirements in rugged environments
SI-LM40MKH models are available with rigid and flexible in-line actuators.
SI-LM40MKV models have a trumpet-style actuator.
Rotating head requires little or no tools to adjust to four positions.
Design meets positive opening requirements for safety interlocks.
Overview
Mechanically coded actuators use two independent operating elements to minimize intentional tampering or defeat.
Compact metal style switches are designed for limited space requirements in rugged environments
SI-LM40MKH models are available with rigid and flexible in-line actuators.
SI-LM40MKV models have a trumpet-style actuator.
Rotating head requires little or no tools to adjust to four positions.
Design meets positive opening requirements for safety interlocks.