Banner Engineering Corp. Safety Interlock Switch, Dpst-Nc, 24V; Product Range Banner Engineering SI-GL42DM20-20

Description
SAFETY INTERLOCK SWITCH, DPST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, DPST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Dpst-Nc, 24V; Product Range Banner Engineering - 62AJ7610 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Dpst-Nc, 24V; Product Range Banner Engineering
62AJ7610
Safety Interlock Switch, Dpst-Nc, 24V; Product Range Banner Engineering 62AJ7610
SAFETY INTERLOCK SWITCH, DPST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:DPST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, DPST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:DPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 62AJ7610
Product Name Safety Interlock Switch, Dpst-Nc, 24V; Product Range Banner Engineering
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Interlock Switches - 1783150 - RS Components, Ltd.
Specs
International Approvals Ip40
Ip40
View Details
Interlock Switches - 1882-6044634-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details