Banner Engineering Corp. Safety Interlock Sw, Cable, Ip67; Product Range Banner Engineering SI-MAG2MM

Description
SAFETY INTERLOCK SW, CABLE, IP67; Product Range:GM-FA-10J Series; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, CABLE, IP67; Product Range:GM-FA-10J Series; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Cable, Ip67; Product Range Banner Engineering - 02H7572 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Cable, Ip67; Product Range Banner Engineering
02H7572
Safety Interlock Sw, Cable, Ip67; Product Range Banner Engineering 02H7572
SAFETY INTERLOCK SW, CABLE, IP67; Product Range:GM-FA-10J Series; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

SAFETY INTERLOCK SW, CABLE, IP67; Product Range:GM-FA-10J Series; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 02H7572
Product Name Safety Interlock Sw, Cable, Ip67; Product Range Banner Engineering
DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1064508-ND - DigiKey
Specs
Current Rating 2 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Industrial Interlocks - 1254428 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details