Banner Engineering Corp. Safety Interlock Switch, Spst-No, 24V; Product Range Banner Engineering SI-GL42DM01-21

Description
SAFETY INTERLOCK SWITCH, SPST-NO, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST-NO, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst-No, 24V; Product Range Banner Engineering - 62AJ7606 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst-No, 24V; Product Range Banner Engineering
62AJ7606
Safety Interlock Switch, Spst-No, 24V; Product Range Banner Engineering 62AJ7606
SAFETY INTERLOCK SWITCH, SPST-NO, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST-NO, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 62AJ7606
Product Name Safety Interlock Switch, Spst-No, 24V; Product Range Banner Engineering
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410016 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1069570-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details