Banner Engineering Corp. Safety Interlock Switch, 3Pst-Nc, 24V; Product Range Banner Engineering SI-GL42DM30-10

Description
SAFETY INTERLOCK SWITCH, 3PST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, 3PST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, 3Pst-Nc, 24V; Product Range Banner Engineering - 62AJ7612 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, 3Pst-Nc, 24V; Product Range Banner Engineering
62AJ7612
Safety Interlock Switch, 3Pst-Nc, 24V; Product Range Banner Engineering 62AJ7612
SAFETY INTERLOCK SWITCH, 3PST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:3PST-N C; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, 3PST-NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:3PST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 62AJ7612
Product Name Safety Interlock Switch, 3Pst-Nc, 24V; Product Range Banner Engineering
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6045056-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Door Interlock Switches - 8046681 - RS Components, Ltd.
Specs
International Approvals Ip20
View Details