Banner Engineering Corp. Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering SI-GL42DS11-11

Description
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering - 62AJ7615 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering
62AJ7615
Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering 62AJ7615
SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SAFETY INTERLOCK SWITCH, SPST-NO/NC, 24V; Product Range:SI-GL42 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Voltage AC Max:24V; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 62AJ7615
Product Name Safety Interlock Switch, Spst-No/nc, 24V; Product Range Banner Engineering
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1059507-ND - DigiKey
Specs
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Industrial Interlocks - 1254431 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details