Xiamen Landee Industries Co., Ltd. Butterfly Valve with LUG Type LD 006-BTC2

Description
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API, ANSI, BS, DIN and JIS Sealing: metal-seated and resilience-seated Size range: from 1-1/4 to 120 inches (DN32 to 3,000mm) Pressure: from PN0.1 to PN6.4MPa Applicable temperature: from -196 to +650°C    
Description
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API, ANSI, BS, DIN and JIS Sealing: metal-seated and resilience-seated Size range: from 1-1/4 to 120 inches (DN32 to 3,000mm) Pressure: from PN0.1 to PN6.4MPa Applicable temperature: from -196 to +650°C    

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve with LUG Type - LD 006-BTC2 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Butterfly Valve with LUG Type
LD 006-BTC2
Butterfly Valve with LUG Type LD 006-BTC2
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Speci al Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API, ANSI, BS, DIN and JIS Sealing: metal-seated and resilience-seated Size range: from 1-1/4 to 120 inches (DN32 to 3,000mm) Pressure: from PN0.1 to PN6.4MPa Applicable temperature: from -196 to +650°C    

150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel.
Model Number: LD 006-BTC2
Key Specifications/Special Features:

  • Body materials: carbon steel, stainless steel and alloy steel
  • Connection: wafer, lug, flanged and BW
  • Manufacturing standards: API, ANSI, BS, DIN and JIS
  • Sealing: metal-seated and resilience-seated
  • Size range: from 1-1/4 to 120 inches (DN32 to 3,000mm)
  • Pressure: from PN0.1 to PN6.4MPa
  • Applicable temperature: from -196 to +650°C

 
 

Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Valves
Product Number LD 006-BTC2
Product Name Butterfly Valve with LUG Type
Valve Type Metal Seated; Butterfly
Primary Material Stainless Steel; Steel; Carbon Steel
Valve Size 1.25 to 120.00 inch (31.75 to 3048.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123718120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details