Xiamen Landee Industries Co., Ltd. Forged Steel Ball Valve LD 004L2-BVFS3

Description
Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650 degrees Celsius Connection: flanged and butt-welded Size range: 1/2 to 36 inches (15 to DN900mm)
Description
Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650 degrees Celsius Connection: flanged and butt-welded Size range: 1/2 to 36 inches (15 to DN900mm)

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Ball Valve - LD 004L2-BVFS3 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Forged Steel Ball Valve
LD 004L2-BVFS3
Forged Steel Ball Valve LD 004L2-BVFS3
Key Specifications/Speci al Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650 degrees Celsius Connection: flanged and butt-welded Size range: 1/2 to 36 inches (15 to DN900mm)

Key Specifications/Special Features:

  • Ball type: trunnion mounted ball
  • Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L
  • Manufacturing standards: API, ANSI, BS, DIN and JIS
  • Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa)
  • Applicable temperature: -196 to 650 degrees Celsius
  • Connection: flanged and butt-welded
  • Size range: 1/2 to 36 inches (15 to DN900mm)
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Valves
Product Number LD 004L2-BVFS3
Product Name Forged Steel Ball Valve
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Valve Size 0.50 to 36.00 inch (12.70 to 914.40 mm)
Maximum Pressure 150.00 to 2500.00 psi (106 to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Medium Pressure Needle valves, MPN -  - Rotork plc
Specs
Valve Type Needle
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
Solenoid Valves - 5000006944-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details