Xiamen Landee Industries Co., Ltd. Steel Ball Valve (Two-Piece Body) LD 004L1-BL

Description
Key Specifications/Speci al Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa) Applicable tempt.: from -196 degrees C to 380 degrees C Connection: flanged, butt-welded Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc.
Description
Key Specifications/Speci al Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa) Applicable tempt.: from -196 degrees C to 380 degrees C Connection: flanged, butt-welded Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc.

Suppliers

Company
Product
Description
Supplier Links
Steel Ball Valve (Two-Piece Body) - LD 004L1-BL - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Steel Ball Valve (Two-Piece Body)
LD 004L1-BL
Steel Ball Valve (Two-Piece Body) LD 004L1-BL
Key Specifications/Speci al Features: Ball type: floating ball, trunnion mounted ball Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa) Applicable tempt.: from -196 degrees C to 380 degrees C Connection: flanged, butt-welded Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc.

Key Specifications/Special Features:

  • Ball type: floating ball, trunnion mounted ball
  • Manufacturing standards: API, ANSI, BS, DIN, JIS
  • Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm)
  • Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa)
  • Applicable tempt.: from -196 degrees C to 380 degrees C
  • Connection: flanged, butt-welded
  • Body materials: carbon steel, stainless steel, alloy steel
  • WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc.
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Valves
Product Number LD 004L1-BL
Product Name Steel Ball Valve (Two-Piece Body)
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Valve Size 0.50 to 36.00 inch (12.70 to 914.40 mm)
Maximum Pressure 150.00 to 2500.00 psi (106 to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Medium Pressure Ball valves, MPBF, MPBT -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
Solenoid Valves - 5000009076-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details