Xiamen Landee Industries Co., Ltd. Socket-Welded Forged Steel Ball Valve LD 009S-BL

Description
Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Speci al Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS, DIN Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: 800 WOG, 1000 WOG Applicable tempt.: from -29 degrees C to 150 degrees C Connection: threaded, socket-welded Body materials: stainless steel 304, 304L, 316, 316L
Description
Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Speci al Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS, DIN Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: 800 WOG, 1000 WOG Applicable tempt.: from -29 degrees C to 150 degrees C Connection: threaded, socket-welded Body materials: stainless steel 304, 304L, 316, 316L

Suppliers

Company
Product
Description
Supplier Links
Socket-Welded Forged Steel Ball Valve - LD 009S-BL - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Socket-Welded Forged Steel Ball Valve
LD 009S-BL
Socket-Welded Forged Steel Ball Valve LD 009S-BL
Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Speci al Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS, DIN Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: 800 WOG, 1000 WOG Applicable tempt.: from -29 degrees C to 150 degrees C Connection: threaded, socket-welded Body materials: stainless steel 304, 304L, 316, 316L

Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch
Model Number:LD 009S-BL
Key Specifications/Special Features:

  • Type: 1-piece body, 2-piece body, 3-piece body
  • Manufacturing standards: API, ANSI, BS, DIN
  • Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm)
  • Pressure: 800 WOG, 1000 WOG
  • Applicable tempt.: from -29 degrees C to 150 degrees C
  • Connection: threaded, socket-welded
  • Body materials: stainless steel 304, 304L, 316, 316L
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Valves
Product Number LD 009S-BL
Product Name Socket-Welded Forged Steel Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.12 to 2.50 inch (3.17 to 63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Solenoid Valves - 5000005497-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details