Xiamen Landee Industries Co., Ltd. Gate Valve API 600

Description
API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials: carbon, alloy and stainless steel (WCB, LCB, WC1, WC6, WC9, C5, C12, CF8, CF8M, CF3, CF3M)
Description
API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials: carbon, alloy and stainless steel (WCB, LCB, WC1, WC6, WC9, C5, C12, CF8, CF8M, CF3, CF3M)

Suppliers

Company
Product
Description
Supplier Links
Gate Valve - API 600 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Gate Valve
API 600
Gate Valve API 600
API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials: carbon, alloy and stainless steel (WCB, LCB, WC1, WC6, WC9, C5, C12, CF8, CF8M, CF3, CF3M)

API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards
Model Number: LD 001C-GT02
Key Specifications/Special Features:

  • Manufacturing standards: API, ANSI, BS, DIN
  • Size range (diameter): 1 to 24 inches (DN 25 to 600mm)
  • Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa)
  • Body materials: carbon, alloy and stainless steel (WCB, LCB, WC1, WC6, WC9, C5, C12, CF8, CF8M, CF3, CF3M)
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Valves
Product Number API 600
Product Name Gate Valve
Valve Type Gate
Primary Material Stainless Steel; Steel; Carbon Steel
Valve Size 1.00 to 24.00 inch (25.40 to 609.60 mm)
Maximum Pressure 150.00 to 2500.00 psi (106 to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details