The DKSV286 is a normally closed, pilot operated, 2-way solenoid valve designed for use with potable water. It features a low lead brass body with 1" NPT connections and operates effectively within a pressure range of 3 to 230 psi. The valve has a flow coefficient of 13 Cv and can handle media temperatures from 15 to 280 °F, while ambient temperatures can range from 15 to 105 °F. The valve's construction includes an armature tube, plunger, and spring made from stainless steel, ensuring durability. The sealing material is EPDM rubber, which provides reliable performance. The electrical specifications include a 12 V dc power supply with a coil wattage of 8 W and a continuous duty cycle rated at 100% ED. The valve is equipped with a NEMA 4, IP65 enclosure, making it suitable for various environmental conditions. Overall, the DKSV286 is a robust option for applications requiring reliable control of fluid flow in pneumatic and hydraulic systems.
2/2 Normally Closed Solenoid Valve Assembly
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DKSV286 |
| Product Name | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Solenoid; Solenoid Valve Assembly |