Granzow, Inc. Pneumatics, Hydraulics - Valves and Control DKSV137

Description
2/2 Normally Closed Solenoid Valve Assembly
Description
2/2 Normally Closed Solenoid Valve Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The DKSV137 is a normally closed, direct lift, 2-way solenoid valve designed for various applications involving air, inert gas, and water. It features a brass body with 1/2" NPT female connections and operates effectively within a pressure range of 0-35 psi. The valve has a flow coefficient of 2.8 Cv and an orifice size of 5/8". It can handle media temperatures from 15 to 195 °F and ambient temperatures from 15 to 105 °F. The valve is powered by a 24 V DC supply with a coil wattage of 8 W and a current consumption of 0.33 A. It has a continuous duty cycle rated at 100% ED and is enclosed in a NEMA 4, IP65 rated housing, making it suitable for various environmental conditions. The internal components include stainless steel for the armature tube, fixed core, and plunger, while the seal is made from Buna-N/polyamide rubber. The valve does not have a manual override feature and has a vacuum rating of 0.001 Torr.

Datasheet Summary
Powered by GS/AI

The DKSV137 is a normally closed, direct lift, 2-way solenoid valve designed for various applications involving air, inert gas, and water. It features a brass body with 1/2" NPT female connections and operates effectively within a pressure range of 0-35 psi. The valve has a flow coefficient of 2.8 Cv and an orifice size of 5/8". It can handle media temperatures from 15 to 195 °F and ambient temperatures from 15 to 105 °F. The valve is powered by a 24 V DC supply with a coil wattage of 8 W and a current consumption of 0.33 A. It has a continuous duty cycle rated at 100% ED and is enclosed in a NEMA 4, IP65 rated housing, making it suitable for various environmental conditions. The internal components include stainless steel for the armature tube, fixed core, and plunger, while the seal is made from Buna-N/polyamide rubber. The valve does not have a manual override feature and has a vacuum rating of 0.001 Torr.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - DKSV137 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
DKSV137
Pneumatics, Hydraulics - Valves and Control DKSV137
2/2 Normally Closed Solenoid Valve Assembly

2/2 Normally Closed Solenoid Valve Assembly

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number DKSV137
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid; Solenoid Valve Assembly
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006850-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details