Granzow, Inc. Pneumatics, Hydraulics - Valves and Control DKSV149

Description
2/2 Normally Closed Solenoid Valve Assembly
Description
2/2 Normally Closed Solenoid Valve Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The DKSV149 is a normally closed, direct lift, 2-way solenoid valve designed for various applications involving air, inert gas, and water. It features a brass body with 3/4" NPT female connections and operates effectively within a pressure range of 0-200 psi. The valve has a flow coefficient of 2.8 Cv and can handle media temperatures from 15 to 195 °F, as well as ambient temperatures between -5 and 140 °F. The valve's construction includes a brass orifice, stainless steel components for the armature tube, fixed core, plunger, and spring, and Buna-N/polyamide rubber seals. It operates on 120 V AC power with a coil wattage of 8 W, and has a continuous duty cycle rated at 100% ED. The enclosure meets NEMA 4 and IP65 standards, ensuring protection against dust and water ingress. The DKSV149 does not include a manual override and has a vacuum rating of 0.001 Torr. It is suitable for applications requiring reliable control of fluid flow in pneumatic and hydraulic systems.

Datasheet Summary
Powered by GS/AI

The DKSV149 is a normally closed, direct lift, 2-way solenoid valve designed for various applications involving air, inert gas, and water. It features a brass body with 3/4" NPT female connections and operates effectively within a pressure range of 0-200 psi. The valve has a flow coefficient of 2.8 Cv and can handle media temperatures from 15 to 195 °F, as well as ambient temperatures between -5 and 140 °F. The valve's construction includes a brass orifice, stainless steel components for the armature tube, fixed core, plunger, and spring, and Buna-N/polyamide rubber seals. It operates on 120 V AC power with a coil wattage of 8 W, and has a continuous duty cycle rated at 100% ED. The enclosure meets NEMA 4 and IP65 standards, ensuring protection against dust and water ingress. The DKSV149 does not include a manual override and has a vacuum rating of 0.001 Torr. It is suitable for applications requiring reliable control of fluid flow in pneumatic and hydraulic systems.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - DKSV149 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
DKSV149
Pneumatics, Hydraulics - Valves and Control DKSV149
2/2 Normally Closed Solenoid Valve Assembly

2/2 Normally Closed Solenoid Valve Assembly

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number DKSV149
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid; Solenoid Valve Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-A-GA 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009303-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details