Granzow, Inc. Pneumatics, Hydraulics - Valves and Control DKSV202

Description
2/2 Normally Closed Solenoid Valve Assembly
Description
2/2 Normally Closed Solenoid Valve Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The DKSV202 is a normally closed, pilot operated, 2-way solenoid valve designed for use in pneumatic and hydraulic applications. It features a brass body with 1/2" NPT female connections and operates effectively within a pressure range of 3 to 230 psi. The valve has a flow coefficient of 4.9 Cv and is suitable for media temperatures from 15 to 195 °F, while ambient temperatures can range from -5 to 140 °F. This valve is powered by a 24 V AC supply with a coil wattage of 8 W, and it has a continuous duty cycle rated at 100% ED. The enclosure is rated NEMA 4, IP65, providing protection against dust and water. The materials used include Buna-N rubber for seals, stainless steel for the armature tube and plunger, and copper for the shading ring. The valve does not have a manual override feature, making it suitable for automated systems where manual control is not required.

Datasheet Summary
Powered by GS/AI

The DKSV202 is a normally closed, pilot operated, 2-way solenoid valve designed for use in pneumatic and hydraulic applications. It features a brass body with 1/2" NPT female connections and operates effectively within a pressure range of 3 to 230 psi. The valve has a flow coefficient of 4.9 Cv and is suitable for media temperatures from 15 to 195 °F, while ambient temperatures can range from -5 to 140 °F. This valve is powered by a 24 V AC supply with a coil wattage of 8 W, and it has a continuous duty cycle rated at 100% ED. The enclosure is rated NEMA 4, IP65, providing protection against dust and water. The materials used include Buna-N rubber for seals, stainless steel for the armature tube and plunger, and copper for the shading ring. The valve does not have a manual override feature, making it suitable for automated systems where manual control is not required.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - DKSV202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
DKSV202
Pneumatics, Hydraulics - Valves and Control DKSV202
2/2 Normally Closed Solenoid Valve Assembly

2/2 Normally Closed Solenoid Valve Assembly

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number DKSV202
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid; Solenoid Valve Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Sporlan Oil Level Control Components - OL-60HH6 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010177-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details