The DKSV209 is a normally closed, pilot operated, 2-way solenoid valve designed for various applications involving air, inert gas, and water. It features a brass body with 1/2" NPT connections and operates effectively within a pressure range of 3 to 230 psi. The valve has a flow coefficient of 4.9 Cv and can handle media temperatures from 15 to 195 °F, while ambient temperatures can range from 15 to 105 °F. This valve is powered by a 24 V DC supply with a coil wattage of 8 W and a current consumption of 0.33 A. It has a continuous duty cycle rated at 100% ED and is enclosed in a NEMA 4, IP65 rated housing, making it suitable for various environmental conditions. The internal components include stainless steel and brass materials, ensuring durability and reliability. The valve does not feature a manual override and has a female pipe gender.
2/2 Normally Closed Solenoid Valve Assembly
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DKSV209 |
| Product Name | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Solenoid; Solenoid Valve Assembly |