The S15611 is a CMOS linear image sensor with 1024 pixels of 7 µm × 200 µm size and an effective photosensitive area length of 7.168 mm, designed for high-speed applications such as encoders and machine vision. It operates at a maximum readout speed of 40 MHz and a line rate of 34 kHz, with a built-in 12-bit A/D converter and SPI interface for digital output, offset adjustment, and partial readout. The sensor uses a single 3.3 V supply and supports simultaneous integration of all pixels with electronic shutter functionality. It is packaged in ceramic and operates within a temperature range of -40 to +85 °C, meeting JEDEC J-STD-020 MSL 4 for soldering reliability.
40 MHz operation, digital output
The S15611 is a CMOS linear image sensor that has achieved a readout speed of 40 MHz max. and a line rate of 34 kHz max. The image sensor has a timing generator, bias generator, 12-bit A/D converter, and is easy to handle because of its digital I/O.
Features
-Pixel size: 7 × 200 μm
-Number of pixels: 1024
-Effective photosensitive area length: 7.168 mm
-High-speed readout: 40 MHz max.
-Simultaneous integration of all pixels
- With variable integration time function
(electronic shutter function)
-Single 3.3 V supply voltage operation
-SPI communication function
(partial readout, offset adjustment)
-Built-in 12-bit A/D converter
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | S15611 |
| Product Name | Line sensors, For industry |
| Horizontal Pixels | 1024 |