Hamamatsu Photonics Europe X-ray image sensors, Line sensors S3901-256FX

Description
Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is easy to handle. Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-256FX image sensor is variants of S3901-F series NMOS image sensors. Having a phosphor-coated fiber optic plate (FOP) as the light input window, the S3901-256FX was developed for detection of X-rays and electrons. The S3901-256FX offers particularly high sensitivity to X-rays from 10 k to 100 keV. The phosphor material used is gadolinium ox sulfide (Gd2O2S:Tb) whose composition is carefully selected to provide optimum sensitivity and resolution with a peak emission at 550 nm wavelength. The S3901-256FX active area consists of a photodiode array with pixels formed at 50 μm pitches and a height of 2.5 mm. Hamamatsu S3904 series NMOS linear image sensors are also available with FOP windows coated with the same phosphor material as S3901-256FX. Using photodiodes with no phosphor and FOP window also allows direct detection of X-rays at energy levels below 10 keV.
Request a Quote Datasheet
Description
Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is easy to handle. Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-256FX image sensor is variants of S3901-F series NMOS image sensors. Having a phosphor-coated fiber optic plate (FOP) as the light input window, the S3901-256FX was developed for detection of X-rays and electrons. The S3901-256FX offers particularly high sensitivity to X-rays from 10 k to 100 keV. The phosphor material used is gadolinium ox sulfide (Gd2O2S:Tb) whose composition is carefully selected to provide optimum sensitivity and resolution with a peak emission at 550 nm wavelength. The S3901-256FX active area consists of a photodiode array with pixels formed at 50 μm pitches and a height of 2.5 mm. Hamamatsu S3904 series NMOS linear image sensors are also available with FOP windows coated with the same phosphor material as S3901-256FX. Using photodiodes with no phosphor and FOP window also allows direct detection of X-rays at energy levels below 10 keV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray image sensors, Line sensors - S3901-256FX - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
X-ray image sensors, Line sensors
S3901-256FX
X-ray image sensors, Line sensors S3901-256FX
Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is easy to handle. Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-256FX image sensor is variants of S3901-F series NMOS image sensors. Having a phosphor-coated fiber optic plate (FOP) as the light input window, the S3901-256FX was developed for detection of X-rays and electrons. The S3901-256FX offers particularly high sensitivity to X-rays from 10 k to 100 keV. The phosphor material used is gadolinium ox sulfide (Gd2O2S:Tb) whose composition is carefully selected to provide optimum sensitivity and resolution with a peak emission at 550 nm wavelength. The S3901-256FX active area consists of a photodiode array with pixels formed at 50 μm pitches and a height of 2.5 mm. Hamamatsu S3904 series NMOS linear image sensors are also available with FOP windows coated with the same phosphor material as S3901-256FX. Using photodiodes with no phosphor and FOP window also allows direct detection of X-rays at energy levels below 10 keV.

Image sensor highly sensitive to X-rays from 10 k to 100 keV

NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is easy to handle. Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-256FX image sensor is variants of S3901-F series NMOS image sensors. Having a phosphor-coated fiber optic plate (FOP) as the light input window, the S3901-256FX was developed for detection of X-rays and electrons. The S3901-256FX offers particularly high sensitivity to X-rays from 10 k to 100 keV. The phosphor material used is gadolinium ox sulfide (Gd2O2S:Tb) whose composition is carefully selected to provide optimum sensitivity and resolution with a peak emission at 550 nm wavelength. The S3901-256FX active area consists of a photodiode array with pixels formed at 50 μm pitches and a height of 2.5 mm. Hamamatsu S3904 series NMOS linear image sensors are also available with FOP windows coated with the same phosphor material as S3901-256FX. Using photodiodes with no phosphor and FOP window also allows direct detection of X-rays at energy levels below 10 keV.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S3901-256FX
Product Name X-ray image sensors, Line sensors
Horizontal Pixels 256
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15796-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details
Line sensors, For spectrophotometry - S9226-04 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 125 µm (4.92 mils)
View Details
Line sensors, For industry - S10226-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 125 µm (4.92 mils)
View Details
InGaAs image sensors, Line sensors - G11620-256DF - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details