Hamamatsu Photonics Europe Line sensors, For industry S14810

Description
Hybrid structure combining TDI-CCD and CMOS readout circuit Front-illuminated type S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout circuit for digital output. Features -Sensors combining TDI-CCD and CMOS readout circuit -10-bit digital output -High-speed line rate: 100 kHz max. -Low noise: 8 e- rms typ. -Bidirectional transfer
Request a Quote Datasheet
Description
Hybrid structure combining TDI-CCD and CMOS readout circuit Front-illuminated type S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout circuit for digital output. Features -Sensors combining TDI-CCD and CMOS readout circuit -10-bit digital output -High-speed line rate: 100 kHz max. -Low noise: 8 e- rms typ. -Bidirectional transfer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For industry - S14810 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For industry
S14810
Line sensors, For industry S14810
Hybrid structure combining TDI-CCD and CMOS readout circuit Front-illuminated type S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout circuit for digital output. Features -Sensors combining TDI-CCD and CMOS readout circuit -10-bit digital output -High-speed line rate: 100 kHz max. -Low noise: 8 e- rms typ. -Bidirectional transfer

Hybrid structure combining TDI-CCD and CMOS readout circuit
Front-illuminated type

S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout circuit for digital output.

Features
-Sensors combining TDI-CCD and CMOS readout circuit
-10-bit digital output
-High-speed line rate: 100 kHz max.
-Low noise: 8 e- rms typ.
-Bidirectional transfer

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S14810
Product Name Line sensors, For industry
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

X-ray image sensors, Area sensors - S15683-13 - Hamamatsu Photonics Europe
Specs
Pixel Size 20 µm (0.7874 mils)
View Details
InGaAs image sensors, Line sensors - G11620-256SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
Line sensors, For industry - S14416-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 768
Pixel Size 63.5 µm (2.5 mils)
View Details
Line sensors, For industry - S12198-512Q-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details