The S14501 is a back-illuminated CMOS area image sensor designed for visible to near-infrared imaging in applications such as machine vision, security, and infrared spot recognition. It features an SXGA pixel format of 1280 × 1024 pixels with a 7.4 × 7.4 µm pixel size and a 9.472 × 7.578 mm image area. The sensor supports up to 146 frames per second readout and offers selectable rolling or global shutter modes. It includes built-in timing and bias generators, A/D converters, and SPI communication for configuration. The device is housed in a ceramic package with a borosilicate glass window and operates within a temperature range of -40 to +60 °C. Operating voltages are specified for analog, digital, and counter terminals at 3.0 to 3.6 V, with a master clock frequency up to 30 MHz and SPI clock frequency up to 10 MHz.
Visible/near infrared high sensitivity, back-illuminated APS (active pixel sensor) type
The S14501 is a back-illuminated APS type CMOS area image sensor that has high sensitivity in the visible to near infrared region. The pixel format is SXGA (1280 × 1024 pixels). In addition, imaging is possible at a maximum rate of 146 frames/s. It is an all-digital I/O type with built-in timing generator, bias generator, amplifiers, and A/D converters. Rolling shutter readout or global shutter readout can be selected. Since the number of readout pixels in the vertical direction can be changed as you like, high-speed readout is possible according to the number of pixels.
Features
- Pixel size: 7.4 × 7.4 μm
- Number of pixels: 1280 × 1024 (SXGA)
- High-speed readout: 146 frames/s max.
- SPI communication function
(partial readout, gain switching, frame start mode selection, etc.)
- Rolling/global shutter readout
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | S14501 |
| Product Name | Area sensors, For camera |
| Horizontal Pixels | 1280 |