Hamamatsu Photonics Europe Line sensors, For industry S13488

Description
RGB color image sensor The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to the pixels in the following order: R, G, and B.
Request a Quote
Description
RGB color image sensor The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to the pixels in the following order: R, G, and B.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S13488 is a CMOS linear image sensor for RGB color detection, with 2048 pixels of 14 × 42 μm size and an effective photosensitive length of 28.672 mm. It operates from a 5 V single power supply and features a built-in timing generator, variable integration time, and selectable high or low gain. Spectral peak sensitivities are at 630 nm (red), 540 nm (green), and 460 nm (blue), with a response range of 400 to 1000 nm. The sensor uses a LCP package with borosilicate glass window and supports a maximum video data rate of 10 MHz. Operating and storage temperature range is -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The S13488 is a CMOS linear image sensor for RGB color detection, with 2048 pixels of 14 × 42 μm size and an effective photosensitive length of 28.672 mm. It operates from a 5 V single power supply and features a built-in timing generator, variable integration time, and selectable high or low gain. Spectral peak sensitivities are at 630 nm (red), 540 nm (green), and 460 nm (blue), with a response range of 400 to 1000 nm. The sensor uses a LCP package with borosilicate glass window and supports a maximum video data rate of 10 MHz. Operating and storage temperature range is -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For industry - S13488 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For industry
S13488
Line sensors, For industry S13488
RGB color image sensor The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to the pixels in the following order: R, G, and B.

RGB color image sensor

The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to the pixels in the following order: R, G, and B.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CMOS Image Sensors
Product Number S13488
Product Name Line sensors, For industry
Image Sensor Type Color
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G16563-0808T - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 503 fps
View Details
X-ray image sensors, Area sensors - S10831 - Hamamatsu Photonics Europe
Specs
Pixel Size 20 µm (0.7874 mils)
View Details
InGaAs image sensors, Line sensors - G11620-256DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
Line sensors, For industry - S14417-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 384
Pixel Size 127 µm (5 mils)
View Details