TruPosition Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Product Name Notes
The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in. Insert 3rd axis probe into the Verification...
Benefits: Used for collecting data in hard to reach areas. Allows for shorter heights in gage construction. Reliable and repeatable. Standard 31.0mm indicator offset.
Benefits: Used for collecting data in hard to reach areas. Allows for shorter heights in gage construction. Reliable and repeatable. Standard 50.0mm indicator offset.
Benefits: Used for collecting data in hard to reach areas. Allows for shorter heights in gage construction. Reliable and repeatable. Standard 55.0mm indicator offset.
Benefits: Used for collecting surface data in hard to reach areas. Allows for shorter heights in gage construction. Reliable and repeatable. Features: All Steel Construction +/- .24” from Nominal 2.50”
Benefits: Used for collecting data in hard to reach areas. 2. Allows for shorter heights in gage construction. 3. Reliable and repeatable. 4. Standard 31.0mm indicator offset.
Description: The CM1.00 Certification Master is used to check and certify the accuracy of the TruPosition Probe. If you have a calibration system and want to maintain files on your...
Description: The CM1.25 Certification Master is used to check and certify the accuracy of the TruPosition Probe. If you have a calibration system and want to maintain files on your...
Description: The TruPosition Probe has two electronic devices called “potentiometers”, (one for “A” axis and one for “B” axis). These potentiometers have to be calibrated with the data collector being...
Description: This tooling aid has two functions: It is used for setting an orientation ring concentric to the bore of a probe block. It is also used to set axis...
Description: Tooling aids are used for locating Component Engineering Probe Blocks in a three-axis coordinate system. For example, the TruPosition Probe needs to measure a hole location normal to surface.
Designed for use with Probes having a 1.00” diameter shaft. Supplied with PR100 Orientation Ring. Note: Adjustable 3rd Axis Stop Screw Set sold separately.
Designed for use with Probes having a 1.25” diameter shaft. Supplied with PR125 Orientation Ring. Note: Adjustable 3rd Axis Stop Screw Set sold separately.
Features: A-2 Steel construction HT 58-62 R/C. The shaft is precision ground to the same diameter as TruPosition Probes. Features: A-2 Steel construction HT 58-62 R/C. The shaft is precision...
Features TruPosition TP101 Digital probes are an all-purpose portable probe designed for verification and variable data collection of True Position positional tolerance for a hole, slot, or weld nut. Gages...
SM310 = 31mm Set Used for presetting indicators to a 31.00mm length. Also, can be used for verifying preset prior to measurements being made.
SM500 = 50mm Set Used for presetting indicators to a 50.00mm length. Also, can be used for verifying preset prior to measurements being made.
SM550 = 55mm Set Used for presetting indicators to a 55.00mm length. Also, can be used for verifying preset prior to measurements being made.
Specifications: (Standard Models) Specification Feature Imperial Metric Max. Hole Diameter 0.930 23.62 Shaft Diameter 1.0001 Shaft Length 5.20 Accuracy +/- 0.0005 0.01 Repeatability +/- 0.0005 0.01 Diametrical Range 0.125 3.17...
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Specifications: (Standard Models) Accuracy +/-...
Specifications: (Standard Models) Accuracy +/- .00025” / .005 mm Repeatable +/- .00025” / .005 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length...
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .02 mm Range .236” / 6.00 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length...
Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 31.0 mm Part / Surface Offset 80.0 mm Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 31.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 31.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 31.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 50.0 mm Part / Surface Offset 80.0 mm Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 50.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.00″ Preset Distance 50.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset 65.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset 80.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 31.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 65.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 80.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset...
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset...