TruPosition TP103 TruPosition Probes TP103

Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.
Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Suppliers

Company
Product
Description
Supplier Links
TP103 TruPosition Probes - TP103 - TruPosition
Wyoming, MI, United States
TP103 TruPosition Probes
TP103
TP103 TruPosition Probes TP103
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .236” / 6.0 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.2501″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .236” / 6.0 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.2501″
  • Shaft Length 3.20″

Features:

  1. Digital Display of both Axis in handle.
  2. Has a .236 / 6.0mm diametrical measurement range (.118” any direction from zero) that helps in tool development & setup.
  3. Measurement readings of hole location is displayed in the handle and can be sent to a data collector with one push of a button on #VT2163 Interface Box or can be manually recorded.
  4. Works with most data collectors.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP103
Product Name TP103 TruPosition Probes
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, Left Handed - SM-13LH - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details