TruPosition TP112-50-95 Third Axis Probe TP112-50-95

Description
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Features: Gives a third axis reading around the hole that was previously checked with a TruPosition Probe. Use your 50mm preset indicator or a LMI 200 to gather your measurement. Comes with three quick interchangeable rods for various hole sizes.
Description
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Features: Gives a third axis reading around the hole that was previously checked with a TruPosition Probe. Use your 50mm preset indicator or a LMI 200 to gather your measurement. Comes with three quick interchangeable rods for various hole sizes.

Suppliers

Company
Product
Description
Supplier Links
TP112-50-95 Third Axis Probe - TP112-50-95 - TruPosition
Wyoming, MI, United States
TP112-50-95 Third Axis Probe
TP112-50-95
TP112-50-95 Third Axis Probe TP112-50-95
Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Specifications: (Standard Models) Shaft Diameter 1.250″ Preset Distance 50.0 mm Part / Surface Offset 95.0 mm Features: Gives a third axis reading around the hole that was previously checked with a TruPosition Probe. Use your 50mm preset indicator or a LMI 200 to gather your measurement. Comes with three quick interchangeable rods for various hole sizes.

Specifications: (Standard Models)

  • Shaft Diameter 1.250″
  • Preset Distance 50.0 mm
  • Part / Surface Offset 95.0 mm

Specifications: (Standard Models)

  • Shaft Diameter 1.250″
  • Preset Distance 50.0 mm
  • Part / Surface Offset 95.0 mm

Features:

  1. Gives a third axis reading around the hole that was previously checked with a TruPosition Probe.
  2. Use your 50mm preset indicator or a LMI 200 to gather your measurement.
  3. Comes with three quick interchangeable rods for various hole sizes.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP112-50-95
Product Name TP112-50-95 Third Axis Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 51 mm Travel, 23 lb. Load - BM17.51 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details