TruPosition TP102 TruPosition Probes TP102

Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of the hole location is displayed in the handle and can be sent to a data collector with one push of a button on the #VT2163 Interface Box or can be manually recorded. Works with most data collectors.
Description
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of the hole location is displayed in the handle and can be sent to a data collector with one push of a button on the #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Suppliers

Company
Product
Description
Supplier Links
TP102 TruPosition Probes - TP102 - TruPosition
Wyoming, MI, United States
TP102 TruPosition Probes
TP102
TP102 TruPosition Probes TP102
Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Specifications: (Standard Models) Accuracy +/- .0005” / .01 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 3.20″ Features: Digital Display of both Axis in handle. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup. Measurement readings of the hole location is displayed in the handle and can be sent to a data collector with one push of a button on the #VT2163 Interface Box or can be manually recorded. Works with most data collectors.

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 3.20″

Specifications: (Standard Models)

  • Accuracy +/- .0005” / .01 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 3.20″

Features:

  1. Digital Display of both Axis in handle.
  2. Has a .125” / 3.17 mm diametrical measurement range (.0625” any direction from zero) that helps in tool development & setup.
  3. Measurement readings of the hole location is displayed in the handle and can be sent to a data collector with one push of a button on the #VT2163 Interface Box or can be manually recorded.
  4. Works with most data collectors.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP102
Product Name TP102 TruPosition Probes
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details