TruPosition TP108L TruPosition Probe TP108L

Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Features: Short length with one (1) cable coming out of the side. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: It has the same electronics as the LMI 200 so they can be used together on the same data collector.
Description
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Features: Short length with one (1) cable coming out of the side. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: It has the same electronics as the LMI 200 so they can be used together on the same data collector.

Suppliers

Company
Product
Description
Supplier Links
TP108L TruPosition Probe - TP108L - TruPosition
Wyoming, MI, United States
TP108L TruPosition Probe
TP108L
TP108L TruPosition Probe TP108L
Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Specifications: (Standard Models) Accuracy +/- .001” / .02 mm Repeatable +/- .0005” / .01 mm Range .125” / 3.17 mm Max. Hole Dia. .930/23.62 mm Shaft Diameter 1.0001″ Shaft Length 5.20″ Features: Short length with one (1) cable coming out of the side. No digital readouts in the handle. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility. Advantages: It has the same electronics as the LMI 200 so they can be used together on the same data collector.

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 5.20″

Specifications: (Standard Models)

  • Accuracy +/- .001” / .02 mm
  • Repeatable +/- .0005” / .01 mm
  • Range .125” / 3.17 mm
  • Max. Hole Dia. .930/23.62 mm
  • Shaft Diameter 1.0001″
  • Shaft Length 5.20″

Features:

  1. Short length with one (1) cable coming out of the side.
  2. No digital readouts in the handle.
  3. An operator with this Probe, an LMI 200 and a data collector, is equipped to measure hole locations and surface SPC on numerous parts at various locations throughout your facility.

Advantages:

  1. It has the same electronics as the LMI 200 so they can be used together on the same data collector.
Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number TP108L
Product Name TP108L TruPosition Probe
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Verify hole or slot location
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load - BD17.04 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details