TruPosition Datasheets for Masters and Setting Gages
Masters and setting gages provide dimensional standards for calibrating other gages.
Masters and Setting Gages: Learn more
| Product Name | Notes |
|---|---|
| The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in. Insert 3rd axis probe into the Verification... | |
| Description: The CM1.00 Certification Master is used to check and certify the accuracy of the TruPosition Probe. If you have a calibration system and want to maintain files on your... | |
| Description: The CM1.25 Certification Master is used to check and certify the accuracy of the TruPosition Probe. If you have a calibration system and want to maintain files on your... | |
| Description: The TruPosition Probe has two electronic devices called “potentiometers”, (one for “A” axis and one for “B” axis). These potentiometers have to be calibrated with the data collector being... | |
| Designed for use with Probes having a 1.00” diameter shaft. Supplied with PR100 Orientation Ring. Note: Adjustable 3rd Axis Stop Screw Set sold separately. | |
| Designed for use with Probes having a 1.25” diameter shaft. Supplied with PR125 Orientation Ring. Note: Adjustable 3rd Axis Stop Screw Set sold separately. | |
| SM310 = 31mm Set Used for presetting indicators to a 31.00mm length. Also, can be used for verifying preset prior to measurements being made. | |
| SM500 = 50mm Set Used for presetting indicators to a 50.00mm length. Also, can be used for verifying preset prior to measurements being made. | |
| SM550 = 55mm Set Used for presetting indicators to a 55.00mm length. Also, can be used for verifying preset prior to measurements being made. |