TruPosition CE125-95 Verification Masters CE125-95

Description
The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in. Insert 3rd axis probe into the Verification Master. The reading on the measurement instrument should be “.00 +/-.01 mm” If readings beyond acceptable limits are observed, simply reset zero on the measurement instrument. Shipped with CE125-95 NIST traceable certification documents. Note: The CE125-95 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 95.0 mm part / surface offsets.
Description
The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in. Insert 3rd axis probe into the Verification Master. The reading on the measurement instrument should be “.00 +/-.01 mm” If readings beyond acceptable limits are observed, simply reset zero on the measurement instrument. Shipped with CE125-95 NIST traceable certification documents. Note: The CE125-95 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 95.0 mm part / surface offsets.

Suppliers

Company
Product
Description
Supplier Links
CE125-95 Verification Masters - CE125-95 - TruPosition
Wyoming, MI, United States
CE125-95 Verification Masters
CE125-95
CE125-95 Verification Masters CE125-95
The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in. Insert 3rd axis probe into the Verification Master. The reading on the measurement instrument should be “.00 +/-.01 mm” If readings beyond acceptable limits are observed, simply reset zero on the measurement instrument. Shipped with CE125-95 NIST traceable certification documents. Note: The CE125-95 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 95.0 mm part / surface offsets.
  1. The selected measurement instrument (LMI 200, Digital Indicator, etc..) once turned on is inserted into the 3rd axis probe body and locked in.
  2. Insert 3rd axis probe into the Verification Master.
  3. The reading on the measurement instrument should be “.00 +/-.01 mm”
  4. If readings beyond acceptable limits are observed, simply reset zero on the measurement instrument.

Shipped with CE125-95

NIST traceable certification documents.

Note: The CE125-95 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 95.0 mm part / surface offsets.

Supplier's Site

Technical Specifications

  TruPosition
Product Category Dimensional Gages and Instruments
Product Number CE125-95
Product Name CE125-95 Verification Masters
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details